EN
  • EN
  • DE

AD5220BRMZ100

Part No AD5220BRMZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Increment/Decrement Digital Potentiometer | IC DGTL POT 100KOHM 128TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 128
Resistance (Ohms) 100k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±30%
Temperature Coefficient 800ppm/°C
Resistance - Wiper (Ohms) 40
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD5220
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135947-AD5220BRMZ100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5220BRMZ100 CAD Model

Description

Product Overview: AD5220BRMZ100 by Analog Devices Inc.

The AD5220BRMZ100 is a state-of-the-art digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product provides precision control of voltage and current in a compact package, suitable for a wide array of applications including calibration, adjustable power supplies, and signal conditioning circuits.

Key Features

  • Resolution: The AD5220BRMZ100 offers a resolution of 128 positions, allowing for fine adjustments in the control of resistance.
  • End-to-End Resistance: It features a fixed resistance value of 100 kΩ, providing a broad range of adjustability for various circuit designs.
  • Package: Housed in an MSOP (Mini Small Outline Package), the device is optimized for space-constrained applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both low and standard voltage operations.
  • Interface: The digital potentiometer is designed with an incremental interface, which simplifies the control logic required to adjust resistance values.
  • Reliability: The device is characterized for both commercial and industrial temperature ranges, ensuring reliable performance in diverse environmental conditions.

Applications

The AD5220BRMZ100 is ideal for applications that require precise adjustment of resistance or tuning of a circuit's performance. It is commonly used in:

  • Programmable Filters
  • Adjustable Voltage and Current Sources
  • Volume Control and Audio Channel Equalization
  • Automotive Electronics
  • Industrial Control Systems

Quality and Support

Analog Devices Inc. is known for its commitment to quality and long-term reliability. Customers choosing the AD5220BRMZ100 can expect robust technical support and a product that meets stringent quality standards. Whether for professional, commercial, or industrial use, this digital potentiometer stands out for its precision, durability, and ease of integration into a variety of electronic systems.

With the AD5220BRMZ100, Analog Devices Inc. continues to demonstrate its expertise in developing components that enhance performance and efficiency in electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2684 $57.8788
15+ $6.7843 $101.7645
23+ $6.5723 $151.1629
32+ $6.3603 $203.5296
41+ $6.1483 $252.0803
55+ $5.5123 $303.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess