EN
  • EN
  • DE

T4043014041-000

Part No T4043014041-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT FMALE 4POS GOLD SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 4
Shell Size - Insert M8-4
Shell Size, MIL -
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features -
Shielding -
Current Rating (Amps) 3A
Voltage Rating 30V
Cable Opening -
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating -
Contact Material -
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material -
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40430
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1366097-T4043014041-000
Ultra Librarian 3D Model Ultra Librarian T4043014041-000 CAD Model

Description

The TE Connectivity AMP Connectors M8 series is a circular connector assembly designed for various applications.

  • Series: M8
  • Connector Type: Receptacle
  • Contact Gender: Female
  • Mounting Type: Panel Mount, Through Hole
  • Number of Positions: 4
  • Current Rating: 3A
  • Voltage Rating: 30V
  • Housing Color: Silver
  • Contact Finish: Gold
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
CONN PLUG FMALE 4 POS / 4 Position Circular Connector Plug, Female Sockets
Need more? Email Us
Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $10.6929
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
Weidmuller
CONN PLUG MALE 3POS TIN IDC
Need more? Email Us
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1905 $60.7620
8+ $14.2291 $113.8328
11+ $13.7484 $151.2324
16+ $12.7869 $204.5904
21+ $12.3062 $258.4302
26+ $11.8255 $307.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess