EN
  • EN
  • DE

T2080072201-000

Part No T2080072201-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description HQ-007-F / Female Insert without Contacts Gray 7+Ground Position Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HQ
Package Bulk
Product Status Active
Connector Type Insert without Contacts
Gender Female
Number of Positions 7+Ground
Size H3A
Termination Style Crimp
Voltage Rating 400V
Current Rating (Amps) 10A
Contact Type CD, DD
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number T208
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364190-T2080072201-000
Ultra Librarian 3D Model Ultra Librarian T2080072201-000 CAD Model

Description

The 1364190-T2080072201-000 is a heavy-duty connector insert from TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: HQ
  • Gender: Female
  • Contacts Included: No
  • Number of Positions: 7+Ground
  • Current Rating: 10A
  • Size: H3A
  • Color: Gray
  • Material: Polycarbonate (PC)
  • Flammability Rating: UL94 V-0
  • Voltage Rating: 400V
  • Termination: Crimp
  • Operating Temperature: -40°C to 125°C
  • Category: Connectors, Interconnects - Heavy-Duty Connectors - Heavy-Duty Connector Inserts, Modules
  • Product Status: Active
  • Packaging: Bulk
  • HTSUS Code: 8538.90.8180
  • ECCN: EAR99
  • REACH Status: Vendor Undefined

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ6B M25
Need more? Email Us
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Lowest to $28.0637
HARTING
CONN BASE BOTTOM ENTRY SZ24B
Lowest to $17.2298
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ10B M32
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3553 $53.5530
23+ $4.3941 $101.0643
36+ $4.2568 $153.2448
49+ $4.1194 $201.8506
63+ $3.9821 $250.8723
85+ $3.5702 $303.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess