EN
  • EN
  • DE

T2020002010-000

Part No T2020002010-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CDF-1.0 / Contact Crimp Socket 18 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CDF
Package Bag
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364128-T2020002010-000
Ultra Librarian 3D Model Ultra Librarian T2020002010-000 CAD Model

Description

The TE Connectivity AMP Connectors CDF heavy-duty connector contact is a socket type contact with crimp termination.

  • Termination Type: Crimp
  • Wire Gauge: 18 AWG
  • Contact Finish: Silver
  • Product Status: Active
  • Series: TE Connectivity AMP Connectors CDF
  • Package: Bag
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ6B M25
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ24B
Lowest to $17.2298
TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess