EN
  • EN
  • DE

MC33399PEFR2

Part No MC33399PEFR2
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830401-MC33399PEFR2
Ultra Librarian 3D Model Ultra Librarian MC33399PEFR2 CAD Model

Description

The NXP (formerly Freescale) MC33399PEFR2 is a system basis chip (SBC), a highly integrated device designed for automotive applications. It provides essential functions like power management, communication interfaces, and system monitoring in a single chip, reducing board space and component count. These SBCs are crucial for modern automotive electronic control units (ECUs).

Applications

  • Automotive ECUs: Core component in various electronic control units, such as body control modules, door modules, and seat control modules.
  • Power Management Systems: Manages power distribution and regulation within automotive electronic systems.
  • CAN Communication Interfaces: Enables communication between different ECUs in the vehicle network.
  • Automotive Lighting Control: Used in controlling and managing exterior and interior lighting systems.

Features

  • Integrated Voltage Regulators: Includes multiple voltage regulators for supplying power to different system components.
  • CAN Transceiver: Features a built-in CAN transceiver for reliable communication over the Controller Area Network (CAN) bus.
  • LIN Transceiver: May include a LIN transceiver for Local Interconnect Network (LIN) communication.
  • Watchdog Timer: Integrated watchdog timer to monitor system operation and prevent malfunctions.
  • Reset Circuit: Provides a reset circuit to ensure proper system startup and recovery.
  • Low Power Modes: Offers various low power modes to reduce current consumption when the system is idle.

Benefits

  • Reduced Component Count: Integrates multiple functions into a single chip, minimizing board space and cost.
  • Improved System Reliability: Enhances system reliability through integrated protection and monitoring features.
  • Simplified Design: Simplifies system design with integrated communication interfaces and power management.
  • Optimized Power Consumption: Reduces power consumption through low power modes and efficient voltage regulation.

The MC33399PEFR2 typically operates from a 12V automotive battery supply and is designed to withstand harsh automotive environments. It supports various communication protocols, including CAN and LIN, and provides comprehensive protection features such as overvoltage, undervoltage, and overtemperature protection. Specific voltage regulator configurations, CAN bus speeds, and operating temperature ranges vary depending on the specific variant of the MC33399PEFR2.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess