EN
  • EN
  • DE

T1750162125-000

Part No T1750162125-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H16B-TBFH-M25 / Hood - Coupling Connector Bottom Entry M25 H16B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood - Coupling
Style Bottom Entry
Size H16B
Lock Location Locking Clip (2) on Hood Top
Thread Size M25
Size / Dimension 3.752" L x 1.764" W x 3.091" H (95.30mm x 44.80mm x 78.50mm)
Housing Color Gray
Features Cable to Cable
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T175
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364355-T1750162125-000
Ultra Librarian 3D Model Ultra Librarian T1750162125-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Housing, Hood, Base is a versatile and durable component for heavy-duty connector applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product: Heavy Duty Connector Housing, Hood, Base
  • Temperature Range: -40°C to 125°C
  • Material: Aluminum Alloy, Die-Cast
  • Entry Style: Bottom Entry
  • Housing Color: Gray
  • IP Rating: IP65
  • Features: Locking Clip on Hood Top
  • Dimensions: 3.752" L x 1.764" W x 3.091" H (95.30mm x 44.80mm x 78.50mm)
  • Thread Size: M25
  • Series: HB
  • Compatibility: Cable to Cable
  • REACH: Affected
  • ECCN: EAR99
  • Package: Bulk

You May Also Be Interested in

HARTING
HAN 16 PAINTING PROTECTION COVER / Connector Cover
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ24B M40 / Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
HAN 16EX-F-C / Female Insert without Contacts Gray 16+Ground Position Crimp
Need more? Email Us
HARTING
INSERT FEMALE 7POS CRIMP / Female Insert without Contacts Gray 7 Position Crimp
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10A M20 / Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
INSERT MALE 25POS+1GND CRIMP
Need more? Email Us
HARTING
HAN 16B EX-HBM-DOUBLE LEVER / Base - Panel Mount Connector Bottom Entry 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2684 $50.8788
15+ $6.7995 $101.9925
23+ $6.5651 $150.9973
33+ $6.0961 $201.1713
43+ $5.8617 $252.0531
54+ $5.6272 $303.8688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess