EN
  • EN
  • DE

SICH100-C

Part No SICH100-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Type Clip, Wire Saddle
Type Attributes Round
Opening Size 1.000" (25.40mm)
Mounting Type Split Arrowhead
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 1.250" (31.75mm)
Width 0.380" (9.65mm)
Height 1.210" (30.73mm)
Panel Hole Size 0.250" (6.35mm)
Material Flammability Rating UL94 V-2
Panel Thickness 0.030" ~ 0.100" (0.76mm ~ 2.54mm)
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1309069-SICH100-C
Ultra Librarian 3D Model Ultra Librarian SICH100-C CAD Model

Description

This electronic component is a cable support and fastener clip, wire saddle manufactured by Panduit Corp.

  • Material: Polyamide (PA66), Nylon 6/6
  • Material Flammability Rating: UL94 V-2
  • Package: Bulk
  • Standard Package: 100
  • Length: 1.250" (31.75mm)
  • Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm)
  • Height: 1.210" (30.73mm)
  • Width: 0.380" (9.65mm)
  • Opening Size: 1.000" (25.40mm)
  • Panel Hole Size: 0.250" (6.35mm)
  • Mounting Type: Split Arrowhead
  • Type Attribute: Round
  • MSL Level: Not Applicable
  • REACH Status: REACH unaffected
  • HTSUS: 3926.90.9985
  • Status: Now Obsolete

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.330" H (4.32mm x 8.38mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $6.3088

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess