EN
  • EN
  • DE

RYC160225-000

Part No RYC160225-000
Manufacturer TE Connectivity
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964323-RYC160225-000
Categories OEM Parts(O-R)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RYC160225-000 CAD Model

Description

The RYC160225-000 is a relay manufactured by TE Connectivity. It is designed for switching electrical circuits in various applications. This relay is typically used in automation systems, industrial equipment, and other control circuits. It features a compact design and reliable performance, making it suitable for a wide range of applications.

Applications:

  • Industrial automation systems
  • Control panels
  • HVAC systems
  • Lighting control systems
  • Power distribution systems

Features:

  • Relay Function: Switches electrical circuits.
  • Compact Design: Suitable for space-constrained applications.
  • High Contact Rating: Capable of handling high current and voltage.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Various Mounting Options: Offers flexibility in installation.

Benefits:

  • Circuit Switching: Provides reliable switching of electrical circuits.
  • Automation: Enables automated control of electrical systems.
  • Equipment Protection: Protects equipment from overloads and short circuits.
  • System Efficiency: Improves the efficiency of electrical systems.
  • Easy Integration: Simplifies the integration into existing systems.

Additional Details:

The RYC160225-000 relay operates with a specific coil voltage and current. Its contact configuration allows for normally open (NO) and normally closed (NC) operation, providing flexibility in circuit design. The relay is designed to withstand a certain level of voltage surge, enhancing its reliability in harsh environments. It's suitable for a variety of electronic devices, offering a balance of performance and durability. TE Connectivity is known for its high-quality relays and dependable products. The RYC160225-000 provides a cost-effective solution for circuit switching needs in several applications.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess