EN
  • EN
  • DE

KMOC3082

Part No KMOC3082
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (J - L)
Description Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968389-KMOC3082
Categories OEM Parts(J-L)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KMOC3082 CAD Model

Description

The KMOC3082 is a random-phase optoisolator triac driver manufactured by Isocom Components 2004 LTD. It's designed to electrically isolate sensitive control circuitry from high-voltage AC loads, providing a safe and reliable interface between microcontrollers or other low-voltage control signals and AC-powered devices.

Applications:

  • Solid-state relays (SSRs): Used as a driver for triacs in SSRs to switch AC loads.
  • Motor control: Controlling AC motors in various industrial and consumer applications.
  • Lighting control: Dimming and switching incandescent and fluorescent lights.
  • Solenoid control: Activating and deactivating solenoids in industrial automation and other systems.
  • AC power switching: General-purpose switching of AC power to various loads.

Features:

  • High isolation voltage: Provides electrical isolation up to 5300 VRMS.
  • Random-phase switching: Minimizes inrush current and reduces electromagnetic interference (EMI).
  • High blocking voltage: Can withstand high AC voltages without breakdown.
  • Low trigger current: Requires a small current to activate the triac.
  • Compact package: Available in a DIP-6 package for easy mounting.

Benefits:

  • Improved safety: Protects control circuitry from high-voltage AC loads.
  • Reduced EMI: Random-phase switching minimizes electrical noise.
  • Increased reliability: Provides a robust and dependable interface for AC power control.
  • Simplified circuit design: Integrated functionality reduces the need for external components.
  • Cost-effective solution: Offers excellent performance and reliability at a competitive price.

Technical Specifications:

The KMOC3082 features a maximum isolation voltage of 5300 VRMS. The peak blocking voltage is typically 800V. The trigger current (IFT) is around 5mA. The on-state RMS current is typically 100mA. The operating temperature range is -40°C to +100°C. The package is a standard DIP-6. It complies with various safety standards, including UL and VDE.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3571 $51.7795
345+ $0.2930 $101.0850
530+ $0.2839 $150.4670
730+ $0.2747 $200.5310
945+ $0.2656 $250.9920
1,260+ $0.2381 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess