EN
  • EN
  • DE

RTS3TF24C

Part No RTS3TF24C
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 185044-RTS3TF24C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS3TF24C CAD Model

Description

The RTS3TF24C is a relay manufactured by TE Connectivity. It's designed for use in a wide variety of applications that demand reliable switching capabilities. It offers a combination of performance and durability, making it a suitable choice for industrial and commercial systems.

Applications

  • Industrial Control Systems: Frequently used in PLCs (Programmable Logic Controllers) and other industrial automation equipment to switch circuits and control machinery.
  • HVAC (Heating, Ventilation, and Air Conditioning) Equipment: Integrated into HVAC systems to control motors, fans, and other components based on temperature and environmental conditions.
  • Lighting Control Systems: Employed in lighting systems for switching lights on and off, dimming, and controlling lighting zones.
  • Power Supplies: Used in power supplies for switching between voltage levels, managing load distribution, and providing protection.
  • Energy Management Systems: Incorporated into energy management systems to optimize energy consumption by switching circuits and controlling devices.

Features

  • High Switching Capacity: Capable of handling substantial currents and voltages, making it suitable for demanding applications.
  • Long Electrical Life: Designed for a long operational lifespan, ensuring consistent performance and reducing maintenance requirements.
  • Compact Design: Features a compact form factor, allowing for integration into space-constrained environments.
  • Various Mounting Options: Available with different mounting configurations to suit various installation requirements.
  • Environmentally Friendly Materials: Often manufactured with materials that comply with environmental regulations, such as RoHS.

Benefits

  • Reliable Performance: Provides consistent and dependable switching, ensuring proper operation of connected devices and systems.
  • Extended Service Life: Reduces the frequency of replacements, minimizing downtime and maintenance costs.
  • Space Efficiency: The compact design allows for use in applications where space is limited.
  • Flexibility: Suitable for a broad range of applications due to its versatile performance characteristics.
  • Environmental Compliance: Meets environmental standards, contributing to a more sustainable design.

Additional Details

The RTS3TF24C relay typically uses a standard terminal configuration for easy connection. It has a specified operate and release time, which is important for applications requiring precise timing. The relay's insulation resistance and dielectric strength contribute to its overall reliability and safety. It is a single pole double throw (SPDT) relay.

Specific current and voltage ratings, coil voltage, and contact materials may vary based on the specific model and configuration. It is essential to consult the manufacturer's datasheet for accurate specifications for the intended application.

You May Also Be Interested in

Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8463 $109.6926
3+ $45.0023 $135.0069
4+ $43.5955 $174.3820
6+ $42.1887 $253.1322
8+ $40.7831 $326.2648
10+ $36.5638 $365.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess