EN
  • EN
  • DE

TPS2023P

Part No TPS2023P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2.2A PWR DIST SWITCH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 055406-TPS2023P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2023P CAD Model

Description

The TPS2023P is a cutting-edge power management integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments. This device is part of TI's extensive portfolio of power distribution switches designed for applications requiring power distribution and protection to downstream circuits. The TPS2023P is particularly well-suited for USB and other power distribution systems that are sensitive to overcurrent, short-circuit, and thermal events.

Key Features

  • Single Channel Current-Limited Power Distribution Switch: The TPS2023P is a single-channel device, which means it can control and protect one power line in a system.
  • Overcurrent Protection: With built-in overcurrent protection, the TPS2023P automatically prevents excessive current from damaging the downstream components.
  • Thermal Shutdown: The thermal shutdown feature ensures that the switch turns off in the event of overheating, protecting the IC and the system from thermal damage.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic system behavior.
  • 2.7-V to 5.5-V Operating Range: The TPS2023P operates over a wide voltage range, making it versatile for various USB-powered and other low-voltage applications.
  • Fast Overcurrent Response Time: The device is designed to respond quickly to overcurrent conditions, thereby offering immediate protection to the system.

Applications

The TPS2023P is ideal for a variety of applications, including but not limited to:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power management for battery-powered devices
  • Industrial and automotive applications where power distribution and protection are critical

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2023P is no exception. It is built to meet the high standards that designers and engineers have come to expect from TI products, ensuring long-term performance and stability in a wide range of operating conditions.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the Texas Instruments official product page for the TPS2023P.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2844 $50.2568
54+ $1.8744 $101.2176
83+ $1.8159 $150.7197
114+ $1.7573 $200.3322
148+ $1.6987 $251.4076
197+ $1.5230 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess