The M240C02WDW6T is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, designed to provide high-performance data storage solutions. This non-volatile memory component is part of STMicroelectronics' M24 series, renowned for its reliability, low power consumption, and ease of integration into various electronic systems.
Key Features
- Memory Size: The M240C02WDW6T comes with a storage capacity of 2 Kbits, suitable for applications requiring small data storage.
- Interface: It features a serial I2C bus interface, which ensures simple and efficient communication with microcontrollers and other digital systems.
- Operating Voltage Range: This EEPROM operates over a wide voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions.
- Write Cycle Time: With a fast write cycle time of 5ms, it allows quick data storage, facilitating efficient system performance.
- Endurance: The device offers an impressive data retention period, with the capability to retain data for over 40 years, and provides support for up to 1 million write cycles.
- Temperature Range: It operates within an industrial temperature range from -40°C to +85°C, ensuring consistent performance under extreme conditions.
- Packaging: The M240C02WDW6T is available in a compact WLCSP (Wafer Level Chip Scale Package) that is ideal for space-constrained applications.
Applications
The versatility and robustness of the M240C02WDW6T make it an excellent choice for a wide array of applications, including but not limited to:
- Consumer electronics
- Industrial controls
- Medical devices
- Automotive systems
- Smart metering
In summary, the M240C02WDW6T from STMicroelectronics is a high-quality EEPROM chip that delivers reliable and efficient data storage capabilities. Its robust feature set ensures it can meet the requirements of a multitude of applications that demand durable and low-power memory solutions.