EN
  • EN
  • DE

RTH14048

Part No RTH14048
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 185017-RTH14048
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTH14048 CAD Model

Description

The RTH14048, manufactured by TE Connectivity, is an electromechanical power relay designed for high-current switching applications. It's engineered for use in demanding environments requiring reliable and robust performance. These relays are commonly used in industrial automation, power distribution, and control systems.

Applications

  • Industrial automation equipment
  • Power distribution panels
  • Motor control circuits
  • Lighting control systems
  • HVAC systems

Features

  • High Current Capacity: Designed to handle high current loads, often exceeding 40 amps.
  • Robust Construction: Built to withstand harsh industrial environments, including high temperatures and vibrations.
  • Various Contact Configurations: Available in multiple contact configurations, such as SPST, SPDT, DPST, and DPDT.
  • Quick Connect Terminals: Facilitates fast and easy wiring.
  • Long Electrical Life: Engineered for long operational life, reducing maintenance and replacement costs.
  • Industry Standard Mounting: Compatible with industry-standard mounting options for easy integration into existing systems.

Benefits

  • Reliable Performance: Ensures consistent and dependable switching performance, even in demanding environments.
  • Versatile Application: Suitable for a wide range of high-current switching applications due to its various contact configurations and high current capacity.
  • Easy Installation: Quick connect terminals and industry-standard mounting simplify installation and maintenance.
  • Reduced Downtime: Long electrical life minimizes the need for frequent replacements, reducing downtime and maintenance costs.
  • Improved System Efficiency: Provides efficient and reliable switching, contributing to the overall efficiency of controlled systems.

The TE Connectivity RTH14048 relay is a robust and reliable solution for high-current switching needs. Its durable construction, versatile features, and easy installation make it a valuable component in various industrial and commercial applications.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess