EN
  • EN
  • DE

RT314012A

Part No RT314012A
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 184112-RT314012A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT314012A CAD Model

Description

The RT314012A is a power relay manufactured by TE Connectivity, designed for various switching applications requiring reliable performance and durability.

Applications

  • Industrial control systems
  • Automation equipment
  • HVAC (Heating, Ventilation, and Air Conditioning) systems
  • Power supplies
  • Lighting controls

Features

  • Contact Configuration: SPDT (Single Pole Double Throw)
  • Contact Rating: 10A at 250VAC
  • Coil Voltage: 12VDC
  • High dielectric strength (4kV between coil and contacts)
  • Long life expectancy (electrical and mechanical)
  • RoHS compliant
  • Compact size

Benefits

  • Reliable Switching: Ensures consistent and dependable performance in a variety of electrical circuits.
  • Versatile Application: Suitable for a wide range of industrial, commercial, and residential applications.
  • High Current Capacity: Handles up to 10A at 250VAC, making it suitable for many power switching requirements.
  • Long Operational Life: Reduces maintenance and replacement costs due to its durable construction and high-quality components.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Safe Operation: High dielectric strength ensures safe and reliable operation in high-voltage environments.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards for hazardous substances.

Technical Specifications

The RT314012A relay has a coil resistance of approximately 360 ohms and an operate time of around 8ms. It is designed to withstand significant levels of shock and vibration, making it appropriate for use in demanding industrial environments. The relay incorporates a robust construction to ensure durability and long-term reliability. Its operating temperature range spans from -40°C to +85°C, ensuring effective functionality even under extreme temperature conditions.

TE Connectivity's RT314012A power relay is a dependable and adaptable component, providing a blend of robust performance, long operational lifespan, and compact design. It is an excellent choice for applications that demand reliable electrical circuit switching.

You May Also Be Interested in

Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess