Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series ROX, Neohm
Package Cut Tape (CT),Tape & Box (TB)
Resistance 270 Ohms
Tolerance ±5%
Power (Watts) 2W
Composition Metal Oxide Film
Features Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±350ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0090
Other Names 3-1625890-5-ND,A131517CT,3-1625890-5,A131517TB,ROX2SJ270R-ND
Standard Package 1,000
Win Source Part Number 985533-ROX2SJ270R
Ultra Librarian 3D Model Ultra Librarian ROX2SJ270R CAD Model

Description

The ROX2SJ270R is a through-hole resistor component manufactured by TE Connectivity Passive Product.

  • Series: ROX (Neohm)
  • Features: Flame Proof, Pulse Withstanding, Safety
  • Standard Package: 1000
  • Tolerance: ±5%
  • Temperature Coefficient: ±350ppm/°C
  • Power Rating: 2W
  • Resistance: 270 Ohms
  • Package/Case: Axial
  • Supplier Device Package: Axial
  • Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)

You May Also Be Interested in

Caddock Electronics Inc.
RES 250 OHM 1% 30W TO220
Need more? Email Us
ECAD model for MP930-250-1%
Vishay
RES AXIAL
Need more? Email Us
ECAD model for VR37000003303JA100
Vishay
RES 240 OHM 1% 0.6W AXIAL
Need more? Email Us
ECAD model for MRS25000C2400FC100
Vishay
RES 120K OHM 0.6W 1% AXIAL
Lowest to $0.0731
ECAD model for MRS25000C1203FCT00
Vishay
RES 511 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for CMF55511R00FKR6
Caddock Electronics Inc.
RES 30K OHM 1% 25W TO220
Lowest to $43.6849
ECAD model for MP925-30.0K-1%
Caddock Electronics Inc.
RES 12 OHM 1% 30W TO220
Lowest to $51.1515
ECAD model for MP930-12.0-1%
Caddock Electronics Inc.
RES 33 OHM 1% 30W TO220
Need more? Email Us
ECAD model for MP930-33.0-1%
Caddock Electronics Inc.
RES 3 OHM 1% 100W TO247
Need more? Email Us
ECAD model for MP9100-3.00-1%

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention