Products specifications Report Issue?

Categories Resistors
Features 250 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Manufacturer Caddock Electronics Inc.
Series Kool-Pak®MP900
Package Tube
Operating Temperature Range -55°C ~ 150°C
Package TO-220-2 Full Pack
Case / Package TO-220
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Part Number MP930-250-1%-ND, MP930-250F, REFMP930-250-1%
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927836-MP930-250-1%
Ultra Librarian 3D Model Ultra Librarian MP930-250-1% CAD Model

Description

The Caddock Electronics Inc. MP930-250-1% is a Kool-Pak thick film resistor that has a resistance of 250 Ohms and a tolerance of ±1%.

  • Power Rating: It has a maximum power rating of 30W and is designed for through-hole mounting.
  • Package: This resistor has a TO-220-2 Full Pack package and is moisture-resistant and non-inductive.
  • Operating Temperature: It is suitable for applications where operating temperature ranges from -55°C to 150°C.

You May Also Be Interested in

Vishay
RES 806 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for SFR2500008060FR500
Ohmite
RES 27 OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for TWW10J27RE
TE Connectivity
RES 12 OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for SQZW1012RJ
Vishay
RES 33 OHM 5% 3W AXIAL
Need more? Email Us
ECAD model for PR03000203309JAC00
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for HPC2C330K
TE Connectivity
RES 20K OHM 5% 5W RADIAL
Need more? Email Us
ECAD model for SQMR520KJ
KOA Speer
RES 8.2 OHM 5% 3W AXIAL
Need more? Email Us
ECAD model for MOSX3CT521R8R2J
Ohmite
RES 1K OHM 1% 1/2W AXIAL
Need more? Email Us
ECAD model for WHA1K0FET
Vishay
RES 6.8K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MRS16000C6801FC100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2951 $61.4755
12+ $10.0884 $121.0608
18+ $9.7731 $175.9158
24+ $9.4578 $226.9872
31+ $9.1426 $283.4206
41+ $8.1968 $336.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention