EN
  • EN
  • DE

RNF-3000-12/4-5-SP

Part No RNF-3000-12/4-5-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.472" GREEN / Heat Shrink Tubing, Flexible 0.472" (11.99mm) 3 to 1 Green
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Manufacturer TE Connectivity Aerospace, Defense and Marine
Packaging Spool
Type Tubing, Flexible
Shrinkage Ratio 3 to 1
Inner Diameter - Supplied 0.472" (11.99mm)
Inner Diameter - Recovered 0.157" (3.99mm)
Recovered Wall Thickness 0.030" (0.76mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Green
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 80°C
Base Product Number RNF-3000
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 4769984001
Standard Package 150
Win Source Part Number 1334650-RNF-3000-12/4-5-SP
Ultra Librarian 3D Model Ultra Librarian RNF-3000-12/4-5-SP CAD Model

Description

TE Connectivity Aerospace, Defense and Marine presents a flexible green tubing product with flame retardant features.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Color: Green
  • Features: Flame Retardant
  • Material: Polyolefin (PO)
  • Shrinkage Ratio: 3 to 1
  • Inner Diameter (Supplied): 0.472 inches (11.99mm)
  • Inner Diameter (Recovered): 0.157 inches (3.99mm)
  • Recovered Wall Thickness: 0.030 inches (0.76mm)
  • Shrink Temperature: 80°C
  • Operating Temperature: -55°C to 135°C
  • ECCN: EAR99
  • REACH: Unaffected
  • ROHS: ROHS3 compliant
  • Standard Package: 150
  • Application: Cables, Wires - Management>Heat Shrink Tubing

You May Also Be Interested in

TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING .30" 4:1 BLK
Need more? Email Us
3M
HEATSHRINK TUBING 1 BLACK / Heat Shrink Tubing ST Polyolefin Black Thin Automotive Bag
Need more? Email Us
Qualtek
HEATSHRINK 180/58MM-48"
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
RNF-3000-6/2-4-40MM
Need more? Email Us
Alpha Wire
HEAT SHRINK TUBE 1/2 CLEAR 50'
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess