EN
  • EN
  • DE

RNF-3000-6/2-4-40MM

Part No RNF-3000-6/2-4-40MM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description RNF-3000-6/2-4-40MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series Thermofit RNF-3000
Type Tubing, Flexible
Shrinkage Ratio 3 to 1
Length 0.131' (40.00mm, 1.57")
Inner Diameter - Supplied 0.236" (5.99mm)
Inner Diameter - Recovered 0.079" (2.00mm)
Recovered Wall Thickness 0.026" (0.66mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Yellow
Operating Temperature Range -55°C ~ 135°C
Shrink Temperature 80°C
Win Source Part Number 761888-RNF-3000-6/2-4-40MM
Popularity Medium
Supply and Demand Status Limited
Family Name RNF
Introduction Date April 22, 2012
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Unknown
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian RNF-3000-6/2-4-40MM CAD Model

Description

The Thermofit RNF-3000 series flexible tubing is presented by TE Connectivity Raychem Cable Protection.

  • Color: Yellow
  • Flame Retardant: Yes
  • Shrinkage Ratio: 3 to 1
  • Material: Polyolefin (PO)
  • Operating Temperature: -55°C ~ 135°C
  • Shrink Temperature: 80°C
  • Inner Diameter Supplied: 0.236" (5.99mm)
  • Inner Diameter Recovered: 0.079" (2.00mm)
  • Recovered Wall Thickness: 0.026" (0.66mm)
  • Length: 0.131' (40.00mm, 1.57")
  • Category: Cables, Wires - Management
  • Introduction Date: April 22, 2012
  • Estimated EOL Date: 2024
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess