EN
  • EN
  • DE

RF1335-000

Part No RF1335-000
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Wire Form Not Required
Current Rating (Max) 10(A)
Packaging Tape and Reel
Operating Temperature Max Deg. C 85C
Voltage Rating Max 30VDC
Agency Approvals CSA/TUV/UL
Hold Current 0.2(A)
Trip Current 0.4(A)
Initial Resistance (Min) 0.6(Ohm)
Power Dissipation (Typ) 0.8(MAX) W
Trip Time (Max) 0.02@8A(s)
DELETED Compliant
Power Dissipation 0.8(W)
Operating Temperature Min Deg. C -40C
Win Source Part Number 046160-RF1335-000
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety, Consumer Electronics, Portable Devices, Multimedia, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian RF1335-000 CAD Model

Description

The RF1335-000 is a coaxial cable assembly manufactured by TE Connectivity. This assembly is designed for reliable and high-performance signal transmission in various radio frequency applications. TE Connectivity is a leading global provider of connectivity and sensor solutions, known for its high-quality and durable products.

Applications:

  • Telecommunications Equipment: Used for connecting various components within telecommunications systems, ensuring reliable signal transmission.
  • Wireless Communication Systems: Employed in wireless infrastructure to connect antennas and radio units.
  • Test and Measurement Equipment: Utilized in test setups for accurate and repeatable measurements.
  • Networking Equipment: Used to interconnect network devices via RF signals.
  • Aerospace and Defense: Suitable for applications requiring robust and reliable RF connections in harsh environments.

Features:

  • High-Frequency Performance: Designed to operate efficiently at radio frequencies.
  • Durable Construction: Built to withstand physical stress and environmental factors.
  • Low Signal Loss: Minimizes signal attenuation for optimal performance.
  • Shielded Design: Reduces electromagnetic interference (EMI) and ensures signal integrity.
  • Standard Connectors: Equipped with industry-standard connectors for easy integration.

Benefits:

  • Reliable Signal Transmission: Ensures consistent and dependable performance in critical applications.
  • Improved System Performance: Reduces signal loss and interference, enhancing the overall efficiency of connected systems.
  • Easy Installation: Standard connectors and flexible cable design facilitate quick and simple integration.
  • Long-Term Durability: Robust construction ensures a long service life, even in demanding environments.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price point.

This coaxial cable assembly is characterized by its impedance, typically 50 Ohms, and its shielding effectiveness, which ensures minimal signal leakage. The cable's flexibility allows for easy routing in tight spaces. TE Connectivity's RF1335-000 is ideal for systems where signal integrity and reliability are paramount.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
Murata Electronics North America
PTC RESET FUSE 30V 867MA RADIAL
Lowest to $1.7042
Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 12V 2.6 A Ih Surface Mount 1812 (4532 Metric), Concave
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 24V 355 mA Ih Surface Mount 2-SMD
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 160V 70 mA Ih Through Hole Radial, Disc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1183 $50.2775
1,030+ $0.0971 $100.0130
1,600+ $0.0940 $150.4000
2,200+ $0.0910 $200.2000
2,845+ $0.0880 $250.3600
3,805+ $0.0789 $300.2145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess