EN
  • EN
  • DE

MPT35A2R2J

Part No MPT35A2R2J
Manufacturer TE Connectivity
Catalog OEM Souring
Description Thick Film Resistors Through Hole MPT35 2R2 5%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468879-MPT35A2R2J
Manufacturer TE Connectivity
Package Tube
Product Status Active
Resistance 2.2 Ohms
Tolerance ±5%
Power (Watts) 35W
Composition Thick Film
Features Non-Inductive
Temperature Coefficient ±100ppm/°C
Operating Temperature -65°C ~ 150°C
Package / Case TO-220-2
Supplier Device Package TO-220
Size / Dimension 0.400" L x 0.181" W (10.16mm x 4.60mm)
Height - Seated (Max) 0.760" (19.30mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian MPT35A2R2J CAD Model

Description

The MPT35A2R2J Thick Film Resistors Through Hole MPT35 2R2 5% by TE Connectivity is a testament to precision and reliability in electrical circuit design. This resistor is engineered for through-hole mounting, offering a straightforward solution for designs requiring durable and stable resistive components. With a resistance value of 2.2 Ohms and a precision tolerance of 5%, it is specifically designed to offer consistent performance in a variety of electronic applications, including power supply circuits, automotive systems, and industrial machinery. The MPT35A2R2J's robust construction ensures it can withstand high temperatures and harsh working conditions, making it a versatile choice for engineers seeking components that guarantee long-term reliability. Its thick film technology provides an optimal balance between performance and cost, further establishing this resistor as a top pick for projects that demand high-quality passive components. TE Connectivity's dedication to excellence is evident in this resistor, embodying the company's commitment to providing industry-leading solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess