EN
  • EN
  • DE

LCP-GF30

Part No LCP-GF30
Manufacturer TE Connectivity
Catalog OEM Parts (J - L)
Description Mod Jack 8P8C Pcst Blk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069087-LCP-GF30
Categories OEM Parts(J-L)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCP-GF30 CAD Model

Description

LCP-GF30 refers to a Liquid Crystal Polymer (LCP) material reinforced with 30% glass fiber. This composite material is manufactured by several companies and is widely used in various industries due to its excellent properties. TE Connectivity often uses LCP-GF30 in their connector products due to its high-temperature resistance, dimensional stability, and chemical resistance. This makes it suitable for demanding applications in electronics and automotive industries.

Applications

  • Connectors in electronic devices
  • Automotive components requiring high-temperature resistance
  • Medical devices needing biocompatibility and sterilization resistance
  • Aerospace components demanding high strength-to-weight ratio
  • Small, thin-walled precision parts

Features

  • High-Temperature Resistance
  • Excellent Dimensional Stability
  • Good Chemical Resistance
  • High Strength and Stiffness
  • Low Moisture Absorption
  • Good Electrical Properties
  • Flame Retardant

Benefits

  • Maintains structural integrity at elevated temperatures
  • Provides tight tolerances and consistent performance
  • Resists degradation from exposure to various chemicals
  • Enables lightweight and strong components
  • Minimizes changes in dimensions and properties due to humidity
  • Suitable for electrical insulation applications
  • Reduces the risk of fire propagation

Additional Details

LCP-GF30 is known for its exceptional dimensional stability, even at high temperatures. This characteristic is crucial in applications where precise dimensions are critical. The glass fiber reinforcement enhances the material's strength and stiffness, making it suitable for load-bearing components. LCP-GF30 also exhibits excellent chemical resistance, allowing it to withstand exposure to various solvents and chemicals. Its low moisture absorption prevents changes in dimensions and properties due to humidity. The electrical properties of LCP-GF30 make it suitable for electrical insulation applications. It's also inherently flame retardant, providing an added safety measure. Specific grades of LCP-GF30 may have different properties based on the manufacturer and the intended application. It's important to consult the material datasheet for detailed specifications. In connector applications, LCP-GF30 ensures reliable electrical connections and long-term performance.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Linear Technology
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Sagami
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess