EN
  • EN
  • DE

JWD-171-10

Part No JWD-171-10
Manufacturer TE Connectivity
Catalog Reed Relays
Description RELAY REED SPST 500MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VDC - Max
Coil Current 11.2 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 19.2 VDC
Must Release Voltage 2 VDC
Operate Time 1.5 ms
Release Time 0.5 ms
Temperature Range - Operating -35°C ~ 85°C
Contact Material Ruthenium (Ru)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1550508-JWD-171-10
Ultra Librarian 3D Model Ultra Librarian JWD-171-10 CAD Model

Description

N

You May Also Be Interested in

Coto Technology
RELAY REED DPST 500MA 5V
Lowest to $5.3525
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $7.6241
Celduc Inc.
REED RELAY 1A/5V
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 12V
Lowest to $8.7970
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 1A 5V
Need more? Email Us
Coto Technology
RELAY REED 3PST 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Bright Toward Industrial Co., Ltd.
200V/1A REED RELAY, 1 FORM A, 5V
Lowest to $0.5969

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess