EN
  • EN
  • DE

SIP-1A05

Part No SIP-1A05
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Reed Relays
Description 200V/1A REED RELAY, 1 FORM A, 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Bright Toward Industrial Co., Ltd.
Series SIP
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VAC, 100VDC - Max
Coil Current 10 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.6 VDC
Operate Time 1 ms
Release Time 0.5 ms
Temperature Range - Operating -40°C ~ 80°C
Coil Resistance 500 Ohms
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 323994-SIP-1A05
Ultra Librarian 3D Model Ultra Librarian SIP-1A05 CAD Model

Description

The 323994-SIP-1A05 is a reed relay from the SIP series.

  • Contact Form: SPST-NO (1 Form A)
  • Contact Rating: 500 mA
  • Maximum Switching Voltage: 100VAC and 100VDC
  • Coil Voltage: 5VDC
  • Coil Resistance: 500 Ohms
  • Coil Current: 10 mA
  • Operate Time: 1 ms
  • Release Time: 0.5 ms
  • Latching: Non-latching
  • Temperature Range: -40°C to 80°C
  • Mounting: Through-hole
  • Package: Tube

You May Also Be Interested in

Standex-Meder Electronics
HIGH VOLTAGE REED RELAY, FORM 1A
Lowest to $40.9090
Standex-Meder Electronics
RELAY REED SPST 3A 24V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 3A 12V
Lowest to $47.7272
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Coto Technology
RELAY REED DPST 500MA 24V
Need more? Email Us
Standex-Meder Electronics
RELAY REED DPST 1A 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5969 $59.6900
210+ $0.5585 $117.2850
325+ $0.5392 $175.2400
465+ $0.5007 $232.8255
600+ $0.4814 $288.8400
750+ $0.4622 $346.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess