EN
  • EN
  • DE

1182D240

Part No 1182D240
Manufacturer Hammond Manufacturing
Catalog Power Transformers
Description PWR XFMR TOROIDAL 30VA CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Toroidal
Voltage - Primary 117V, 234V
Voltage - Secondary (Full Load) 240V
Current - Output (Max) 125mA
Primary Winding(s) Dual
Secondary Winding(s) Single
Center Tap No
Power - Max 30VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Size / Dimension 76.20mm Dia
Height - Seated (Max) 31.75mm
Voltage - Isolation 4000Vrms
Weight 1.1 lbs (499 g)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1545318-1182D240
Ultra Librarian 3D Model Ultra Librarian 1182D240 CAD Model

Description

N

You May Also Be Interested in

Pulse
Need more? Email Us
Pulse
Need more? Email Us
Datatroni
T1/E1 Transformer
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 130VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Eaton Bussmann
PWR XFMR FLYBK 150UH 0.2A
Lowest to $7.1917
Prolific Technology Inc.
Lowest to $160.1177
Signal Transformer
PWR XFMR LAMINATED 2.4VA TH /
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess