Products specifications Report Issue?

Type AC Input Module
Color Yellow
Style Mini
Voltage - Input 120VAC
Current - Input 6 mA
Voltage - Output 5VDC
Current - Output 18mA
Turn On Time 20ms
Turn Off Time 30ms
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548294-IACM-5
Ultra Librarian 3D Model Ultra Librarian IACM-5 CAD Model

You May Also Be Interested in

TE Connectivity
AC OUTPUT MODULE 5A
Need more? Email Us
ECAD model for OACM-5H
Grayhill Inc.
AC INPUT MODULE 120V
Need more? Email Us
ECAD model for 70G-IAC24
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
ECAD model for OAC5A
Grayhill Inc.
DC OUTPUT MODULE 3.5A
Need more? Email Us
ECAD model for 70-ODC5A
Grayhill Inc.
DC OUTPUT MODULE 2A
Need more? Email Us
ECAD model for 70L-ODCB
Grayhill Inc.
DC OUTPUT MODULE 3A
Need more? Email Us
ECAD model for 70M-ODC15
TE Connectivity
DC OUTPUT MODULE 3A
Need more? Email Us
ECAD model for ODCM-5
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
ECAD model for OAC24
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us
ECAD model for 84130104

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention