EN
  • EN
  • DE

84130104

Part No 84130104
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description DC OUTPUT MODULE 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Output Module
Color Red
Style DIN Rail Mount
Voltage - Input 4 ~ 32VDC
Current - Input 22 mA
Voltage - Output 5 ~ 60VDC
Current - Output 3A
Turn On Time 0.05ms
Turn Off Time 0.05ms
Features Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548279-84130104
Ultra Librarian 3D Model Ultra Librarian 84130104 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 24V
Need more? Email Us
TE Connectivity
DC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 24V
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
AC INPUT MODULE 240V
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess