EN
  • EN
  • DE

EVL6562A-35WFLB

Part No EVL6562A-35WFLB
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR L6562AX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Active
Main Purpose Power Management, Power Factor Correction
Embedded No
Utilized IC / Part L6562A
Primary Attributes 35W, 48V Out, 90 ~ 265VAC In
Secondary Attributes Transition Mode
Supplied Contents Board(s)
Win Source Part Number EVL6562A-35WFLB-125249
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVL6562A-35WFLB CAD Model

Description

EVL6562A-35WFLB - LED Driver Evaluation Board from STMicroelectronics

The EVL6562A-35WFLB is a cutting-edge LED driver evaluation board from STMicroelectronics, designed for testing and optimizing LED lighting applications. This evaluation board is a showcase of efficiency and flexibility, tailored for professionals and enthusiasts alike who are looking to push the boundaries of LED lighting technology.

Key Features

  • High Efficiency: The board is built with energy efficiency in mind, featuring a power conversion efficiency that minimizes energy loss and maximizes output.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various global regions and adaptable to fluctuating power supplies.
  • Adjustable Output Current: Users can fine-tune the output current to match specific LED requirements, ensuring optimal performance and longevity of the lighting system.
  • Thermal Protection: The board includes thermal shutdown mechanisms to protect the system from overheating, thus ensuring safe operation and prolonging the lifespan of the LEDs.
  • Dimming Functionality: It offers dimming capabilities, allowing for dynamic control over lighting intensity and creating ambient environments tailored to user preferences.

Applications

The EVL6562A-35WFLB is ideal for a wide range of LED lighting applications, including:

  • Residential and commercial lighting
  • Street lighting
  • Architectural lighting
  • Industrial lighting

Why Choose the EVL6562A-35WFLB?

STMicroelectronics' commitment to innovation is embodied in the EVL6562A-35WFLB. This evaluation board is not only a testament to the company's expertise in power management and LED driving solutions but also a versatile tool for developers and engineers. Whether you're conducting research, developing prototypes, or testing the performance of LED systems, the EVL6562A-35WFLB offers a reliable and user-friendly platform for all your LED driver needs.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess