EN
  • EN
  • DE

AT24C512-10TU-1.8

Part No AT24C512-10TU-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1018864-AT24C512-10TU-1.8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C512-10TU-1.8 CAD Model

Description

Microchip Technology's AT24C512-10TU-1.8 EEPROM

The AT24C512-10TU-1.8 is a high-performance, 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer, Microchip Technology. This device is specifically designed to meet the demanding storage requirements of modern electronics, offering a substantial amount of non-volatile memory to retain data even when the power is turned off.

Operating at a voltage range of 1.7V to 5.5V, this EEPROM provides designers with a flexible and energy-efficient solution for advanced circuit designs. It is particularly suitable for low-power applications, as its low-voltage operation helps to conserve energy, making it an ideal choice for battery-operated devices.

Key Features:

  • Memory Size: 512 Kbits (64K x 8) of data storage capacity, allowing ample space for firmware storage, device configuration, or data logging applications.
  • Interface Type: The device supports a Two-wire Serial Interface, which is compatible with I²C protocols, ensuring easy integration with most microcontrollers and processors.
  • Speed: It boasts a fast write cycle time of up to 5 ms, with a clock frequency of 1 MHz at 2.5V to 5.5V, which is essential for applications requiring quick data storage.
  • Temperature Range: The device operates reliably across a wide temperature range, from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, with the part number AT24C512-10TU-1.8 indicating the package type and voltage rating.

The AT24C512-10TU-1.8 also includes features such as write protect pins to prevent inadvertent writes and a hardware data protection mechanism. It is designed for applications requiring high-density, non-volatile memory, such as portable consumer devices, medical instruments, and industrial control systems.

Microchip Technology's commitment to quality ensures that the AT24C512-10TU-1.8 EEPROM is a reliable component for long-term data retention needs. Its low-power consumption and high-speed operation make it a superior choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess