EN
  • EN
  • DE

TP-WEINERTST-0.625

Part No TP-WEINERTST-0.625
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description TP-WEINERTST-0.625 / Label
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number TP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1157131-TP-WEINERTST-0.625
Ultra Librarian 3D Model Ultra Librarian TP-WEINERTST-0.625 CAD Model

Description

The 1157131-TP-WEINERTST-0.625 Labeling Cable Management is a versatile and reliable electronic component designed for effective cable organization and labeling.

  • Package: Bulk
  • Standard Package: 1 pcs
  • Material: High-quality materials
  • Series: TP
  • Suitable for: Various applications
  • Features: Excellent labeling capabilities
  • Status: Active
  • Compliance: ECCN regulations

You May Also Be Interested in

TE Connectivity
LABEL DIE-CUT 3" X 2" CLR / Clear Die-Cut Label 3.00" x 2.00" (76.2mm x 50.8mm)
Need more? Email Us
TE Connectivity
Yellow Heat Shrinkable Label 0.75" x 1.97" (19.0mm x 50.0mm)
Need more? Email Us
Brady Corporation
LABEL WHITE/CLEAR 1=250PCS / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
Brady Corporation
SLEEVE, 0.5 IN DIA X 0.67 IN W / Black Heat Shrinkable Label 0.67" W x 0.50" Dia (17.0mm x 12.7mm); Cable O.D. 0.25" ~ 0.45" (6.4mm ~ 11.4mm)
Need more? Email Us
Brady Corporation
LABEL 2.5" H X 1.5" W 1=100PCS / White, Transparent Self Laminating Label 1.50" W x 2.50" L (38.1mm x 63.5mm)
Lowest to $108.1907
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW 1K / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
Brady Corporation
WIRE MARK SLV 22~16AWG 1=100PCS / White Heat Shrinkable Label 1.00" W x 0.13" Dia (25.4mm x 3.2mm); Cable O.D. 0.05" ~ 0.11" (1.2mm ~ 2.8mm)
Need more? Email Us
TE Connectivity
TTVF125WE-100NTR / Label
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess