EN
  • EN
  • DE

HPP845E031R4

Part No HPP845E031R4
Manufacturer TE Connectivity
Catalog Moisture Sensors, Humidity
Description SENSOR HUMID/TEMP 3V I2C 2% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±2% RH
Response Time 5 s
Voltage - Supply 1.5V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1599282-HPP845E031R4
Ultra Librarian 3D Model Ultra Librarian HPP845E031R4 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
TE Connectivity
HPP845E034R4 TE Connectivity / Measurement Specialties Board Mount Humidity Sensors I.C 20D RH/T B400 DIGITAL datasheet, inventory, & pricing.
Lowest to $2.4448
Honeywell
Humidity, Moisture Sensors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess