EN
  • EN
  • DE

CY3212-16SOIC

Part No CY3212-16SOIC
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT FLEX POD FOR CY8C21X 16-SOIC / CY3215-DK, CY8C21234-24SXI - Emulator Flex Pod Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Product Status Obsolete
Accessory Type Emulator Flex Pod Kit
For Use With/Related Products CY3215-DK, CY8C21234-24SXI
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348009-CY3212-16SOIC
Ultra Librarian 3D Model Ultra Librarian CY3212-16SOIC CAD Model

Description

The CY3212-16SOIC is a programming adapter from Infineon Technologies, designed to facilitate the programming of PSoC (Programmable System-on-Chip) devices in a 16-SOIC package. This adapter provides a convenient interface between a programmer and the target PSoC device, streamlining the development and prototyping process. It is a valuable tool for engineers working with PSoC microcontrollers.

Applications:

  • PSoC Device Programming
  • Prototyping PSoC-based Systems
  • Debugging PSoC Applications
  • Firmware Updates for PSoC Devices
  • Production Programming of PSoC Devices

Features:

  • 16-SOIC Package Support: Specifically designed for PSoC devices in 16-SOIC packages
  • Easy to Use: Simplifies the programming process
  • Durable Construction: Designed for repeated use
  • Compatible with Infineon Programmers: Works with a range of Infineon programming tools

Benefits:

  • Streamlined Development: Speeds up the prototyping and development cycle
  • Reduced Programming Time: Simplifies the connection process
  • Reliable Connection: Ensures a stable connection during programming
  • Cost-Effective: Provides a cost-effective solution for programming PSoC devices

Additional Details:

The CY3212-16SOIC adapter typically connects to the programmer via a standard interface. It ensures proper pin alignment and secure connection to the PSoC device. The adapter is made of durable materials to withstand repeated use. The user manual for the programmer will provide detailed instructions on how to use the adapter. This adapter is an essential tool for anyone working with PSoC devices in the 16-SOIC package. It facilitates efficient and reliable programming, saving time and effort during development.

You May Also Be Interested in

Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess