EN
  • EN
  • DE

UM4901D

Part No UM4901D
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PPIN HERMETIC STUD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 100V
Capacitance @ Vr, F 3pF @ 100V, 1MHz
Resistance @ If, F 500mOhm @ 100mA, 100MHz
Power Dissipation (Max) 25 W
Package / Case Stud
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1199348-UM4901D
Ultra Librarian 3D Model Ultra Librarian UM4901D CAD Model

Description

Microchip Technology UM4901D - Your Reliable Microcontroller Solution

The UM4901D from Microchip Technology is a state-of-the-art microcontroller designed to cater to the advanced needs of modern electronics. This powerful and versatile chip is equipped with a range of features that make it an ideal choice for a wide array of applications, including industrial control systems, automotive electronics, home automation, and much more.

Key Features:

  • High-Performance CPU: At the heart of the UM4901D is a robust CPU core that delivers exceptional processing power, ensuring swift and efficient handling of complex tasks.
  • Ample Memory: The device comes with generous on-chip memory, including both flash and RAM, providing ample space for your application code and data storage requirements.
  • Advanced Peripherals: A comprehensive set of peripherals, such as PWM channels, ADCs, and communication interfaces (including I2C, SPI, and UART), enhance the functionality and flexibility of your designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the UM4901D features several power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Security: Security features integrated into the microcontroller help protect your application from unauthorized access and ensure data integrity.

With its combination of performance, memory, and security, the UM4901D is engineered to meet the demands of both complex and simple embedded systems. Its rich peripheral set allows designers to create highly integrated and flexible designs, reducing the need for additional external components.

Applications:

  • Automotive control systems
  • Smart home devices
  • Industrial automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality and long-term availability makes the UM4901D a reliable choice for your next project. Whether you're designing a sophisticated automotive system or a simple IoT sensor, the UM4901D provides the performance and features you need to succeed.

You May Also Be Interested in

Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess