EN
  • EN
  • DE

HA-003-FS

Part No HA-003-FS
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description INSERT FEMALE 3+1GND PUSHIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HA
Package Bulk
Product Status Active
Connector Type Insert
Gender Female
Number of Positions 3+Ground
Size -
Termination Style Push In
Voltage Rating 400V
Current Rating (Amps) 10A
Contact Type -
Temperature Range - Operating -40°C ~ 125°C
Color -
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish Silver
Material Flammability Rating UL94 V-0
Base Product Number HA-003
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1368487-HA-003-FS
Ultra Librarian 3D Model Ultra Librarian HA-003-FS CAD Model

Description

The TE Connectivity AMP Connectors HA-003 is a heavy-duty connector insert module designed for use in connectors and interconnects.

  • Temperature Range: -40°C to 125°C
  • Current Rating: 10A
  • Voltage Rating: 400V
  • Gender: Female
  • Termination Style: Push-in
  • Housing Material: Polycarbonate (PC)
  • Series: HA series of heavy-duty connector inserts
  • Flammability Rating: UL94 V-0
  • Contact Finish: Silver
  • Suitable for: Various heavy-duty applications

You May Also Be Interested in

Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ10B M32
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess