EN
  • EN
  • DE

G-NSDOG2-200

Part No G-NSDOG2-200
Manufacturer TE Connectivity
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 100Hz Bandwidth Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Inclinometers
Mfr TE Connectivity Measurement Specialties
Series MEMS
Package Bulk
Axis X, Y
Measuring Range ±90°
Bandwidth 100Hz
Voltage Rating 8 V ~ 30 V
Output Type Digital
Interface CAN
Package / Case Module
Temperature Range - Operating -40°C ~ 85°C
Base Product Number G-NSDOG2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1349759-G-NSDOG2-200
Ultra Librarian 3D Model Ultra Librarian G-NSDOG2-200 CAD Model

Description

The G-NSDOG2-200 is an inclinometer manufactured by TE Connectivity, designed to measure the angle of tilt with respect to gravity. It provides accurate and reliable inclination data, making it suitable for a wide range of applications where precise angle measurement is critical.

Applications:

  • Construction Equipment: Used in leveling systems for bulldozers, excavators, and other heavy machinery.
  • Agricultural Machinery: Integrated into precision farming equipment for accurate terrain mapping and implement control.
  • Robotics: Provides feedback on robot arm position and orientation for precise movements.
  • Platform Leveling: Used in stabilizing platforms in marine and aerospace applications.
  • Solar Tracking Systems: Provides accurate tilt angle for optimal solar energy capture.

Features:

  • High Accuracy: Provides precise inclination measurements for reliable performance.
  • Robust Design: Designed to withstand harsh environmental conditions, including shock, vibration, and temperature variations.
  • Analog Output: Provides an analog voltage or current output proportional to the measured inclination angle.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits:

  • Improved Accuracy: Enables precise control and monitoring in various applications.
  • Increased Reliability: Provides consistent performance in demanding environments.
  • Reduced Downtime: Minimizes maintenance and repair costs due to its robust construction.
  • Simplified Integration: Easy to integrate into existing systems due to its compact size and analog output.
  • Enhanced Safety: Improves safety by providing accurate feedback on tilt angles.

Additional Details:

The G-NSDOG2-200 inclinometer typically operates on a supply voltage of 5VDC. It offers a measurement range of ±200 degrees. The output signal is often an analog voltage, typically ranging from 0.5V to 4.5V, proportional to the inclination angle. The sensor is designed to be highly resistant to shock and vibration, ensuring reliable performance in dynamic environments. Its compact size and robust design make it a versatile solution for various industrial and commercial applications.

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 90DEG 8SMD
Lowest to $13.0434
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 10DEG MODULE / Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG BOX / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Box
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
INCLINOMETER 2-AXIS 30DEG 12SMD
Lowest to $1,000.0000
Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess