EN
  • EN
  • DE

SCA100T-D01-1

Part No SCA100T-D01-1
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description INCLINOMETER 2-AXIS 30DEG 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
Axis X, Y
Measuring Range ±30°
Sensitivity 4V/g
Bandwidth 8 to 28Hz
Voltage Rating 4.75 V to 5.25 V
Output Type Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 188820-SCA100T-D01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA100T-D01-1 CAD Model

Description

The SCA100T-D01 is a 2-axis accelerometer sensor manufactured by Murata Electronics North America.

  • Voltage: 4.75V to 5.25V
  • Output Type: Voltage
  • Bandwidth: 8 to 28Hz
  • Sensitivity: 4V/g
  • Measurement Range: ±30°
  • Operating Temperature: -40°C to 125°C (TA)
  • Popularity: High

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Lowest to $1,000.0000
Murata Electronics North America
SENSOR INCLINOMETER 90DEG 8SMD
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
3-AXIS HIGH PERFORMANCE INCLINOM / Sensor Inclinometer ±90° X, Y, Z Axis 70Hz Bandwidth 12-SMD, Flat Lead
Lowest to $21.5374
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 10DEG MODULE / Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,000.0000 $1,000.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess