EN
  • EN
  • DE

FSM2JSMA

Part No FSM2JSMA
Manufacturer TE Connectivity
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series FSMJSMA
Package Bulk
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.00mm x 6.00mm
Illumination Non-Illuminated
Operating Force 160gf
Temperature Range - Operating -35°C ~ 85°C
Actuator Material Polyphenylene Sulfide (PPS)
Switch Travel 0.25mm
Mechanical Life 100,000 Cycles
Base Product Number FSM2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1315007-FSM2JSMA
Ultra Librarian 3D Model Ultra Librarian FSM2JSMA CAD Model

Description

The TE Connectivity ALCOSWITCH Switches FSMJSMA series is a tactile switch designed for various applications.

  • Termination Style: Gull-Wing
  • Actuator Material: Polyphenylene Sulfide (PPS)
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Standard
  • Switch Travel: 0.25mm
  • Operating Force: 160gf
  • Mechanical Life: 100,000 cycles
  • Operating Temperature Range: -35°C to 85°C
  • Illumination: Non-Illuminated
  • Outline: 6.00mm x 6.00mm

You May Also Be Interested in

C&K Components
PTS810SJS250SMTR LFS C&K Tactile Switches Microminiature SMT Top Actuated datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
PTS820J20MSMTR LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
Omron
Tactile Switches RoHS
Lowest to $0.1892
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
C&K Components
PTS641 SM25 SMTR2 LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
PTS647SN38SMTR2 LFS C&K Tactile Switches 4.5 x 4.5 mm Tact Switch for SMT datasheet, inventory, & pricing.
Need more? Email Us
Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Lowest to $0.0184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2993 $50.8810
410+ $0.2456 $100.6960
635+ $0.2379 $151.0665
870+ $0.2303 $200.3610
1,125+ $0.2226 $250.4250
1,505+ $0.1996 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess