EN
  • EN
  • DE

FN7510-16-M4

Part No FN7510-16-M4
Manufacturer TE Connectivity
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 4700PF 1KV AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4700 pF
Tolerance ±20%
Voltage - Rated 1000V (1kV)
Current 16 A
DC Resistance (DCR) (Max) 0.5mOhm (Typ)
Temperature Range - Operating -40°C ~ 100°C
Ratings Y2
Case / Package Axial - Threaded Terminals
Size / Dimension 0.864" Dia x 2.480" L (21.95mm x 63.00mm)
Thread Size M12x1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1527308-FN7510-16-M4
Ultra Librarian 3D Model Ultra Librarian FN7510-16-M4 CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 1000PF 20% 16V 0603
Lowest to $0.0866
Murata Electronics North America
CAP FEEDTHRU 0.1UF 20% 16V 0603
Lowest to $0.0381
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 2500PF 200V 3PSM
Lowest to $32.7272
API Technologies Corp
CAP FEEDTHRU 4000PF 200V 3PSM
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 16V 0603
Lowest to $0.0810

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess