Products specifications Report Issue?

Categories Filters
Manufacturer API Technologies Corp
Packaging Reel - TR
Capacitance 2500pF
Tolerance 0%, +100%
Voltage Rating 200V
Current 20A
DC Resistance (DCR) (Max) 0.5 mOhm
Temperature Range - Operating -55°C to 125°C
Dimension 0.315" L x 0.118" W (8.00mm x 3.00mm)
Height (Max) 0.118" (3.00mm)
Win Source Part Number 045954-PSM4F-252P-20T0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSM4F-252P-20T0 CAD Model

Description

The 045954-PSM4F-252P-20T0 from API Technologies Corp is a filter with a capacitance of 2500pF and a tolerance of 0%, +100%.

  • Capacitance: 2500pF
  • Tolerance: 0%, +100%
  • Voltage Rating: 200V
  • Current Rating: 20A
  • Height: 0.118" (3.00mm)
  • DC Resistance (DCR): 0.5 mOhm
  • Temperature Range: -55°C to 125°C
  • Packaging: Reel - TR
  • Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
  • Alternative Part: PSM4-252P-20T2
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for CKD110JB1E102S
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 4000PF 100V PILL
Lowest to $8.8637
ECAD model for 4702-005MLF
TDK Corporation
Need more? Email Us
ECAD model for CKD510JB1H470S
TDK Corporation
CAP FEEDTHRU 1UF 20% 100V 1206
Lowest to $0.3975
ECAD model for YFF31HC2A105MT000N
TDK Corporation
CAP FEEDTHRU 47PF 20% 50V 0603 / 47 pF Feed Through Capacitor 50V 1 A 300mOhm 0603 (1608 Metric), 4 PC Pad
Lowest to $0.1015
ECAD model for YFF18SC1H470MT0H0N
TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603 / 22 pF Feed Through Capacitor 50V 1 A 300mOhm 0603 (1608 Metric), 4 PC Pad
Lowest to $0.0683
ECAD model for YFF18SC1H220MT0H0N
TDK Corporation
CAP FEEDTHRU 4.7UF 20% 6.3V 0603
Lowest to $0.0769
ECAD model for YFF18PW0J475MT0H0N
TDK Corporation
AUTOMOTIVE GRADE FEED THROUGH FI / 100 pF Feed Through Capacitor 50V 1 A 0805 (2012 Metric), 4 PC Pad
Lowest to $0.1412
ECAD model for YFF21AC1H101MT0Y0N
AVX Corp/Kyocera Corp
CAP FEEDTHRU 470PF 100V 0805
Lowest to $0.1513
ECAD model for W2H11A4718AT1F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6545 $73.3090
4+ $30.0755 $120.3020
6+ $29.1357 $174.8142
8+ $28.1958 $225.5664
11+ $27.2560 $299.8160
14+ $24.4364 $342.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention