EN
  • EN
  • DE
  • IT

FLHTC0311-26-9CS3125

Part No FLHTC0311-26-9CS3125
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 26AWG 600V WHITE  /  26 AWG Hook-Up Wire 19/38 White 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Raychem Cable Protection
Series FlexLite HT
Package Bulk
Cable Type Hook-Up
Wire Gauge 26 AWG
Conductor Strand 19/38
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.031" (0.79mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color White
Ratings UL Style 3557
Features High Temperature
Base Product Number FLHTC0311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names CA4511-000
Standard Package 1
Win Source Part Number 958646-FLHTC0311-26-9CS3125
Ultra Librarian 3D Model Ultra Librarian FLHTC0311-26-9CS3125 CAD Model

Description

The TE Connectivity Raychem Cable Protection FlexLite HT FLHTC0311-26-9CS3125 is a hook-up cable that has a wire gauge of 26 AWG and a voltage of 600V.

  • Wire Gauge: 26 AWG
  • Voltage: 600V
  • Feature: high-temperature
  • Package: bulk
  • Cable Type: hook-up
  • Length: -
  • UL Style: 3557
  • Conductor Strand: 19/38
  • Conductor Material: copper, tinned
  • Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), irradiated
  • Jacket (Insulation) Diameter: 0.031 inches (0.79mm)
  • Jacket Color: white
  • Jacket (Insulation) Thickness: 0.006 inches (0.15mm)
  • Temperature Range - Operating: 200 degrees Celsius
  • Alternative Parts: FLHTC0311-26-9CS3125CA4511-000

You May Also Be Interested in

Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Lowest to $6.6909
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 18AWG WHT / 18 AWG Hook-Up, Dual Wall Wire 19/0.0098" White 750/1300V
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us
Belden Inc.
HOOK-UP SOLID 30AWG BLACK 100' / 30 AWG Hook-Up Wire Solid Black 300V 100.0' (30.5m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8877 $62.1390
160+ $0.7285 $116.5600
250+ $0.7057 $176.4250
340+ $0.6830 $232.2200
440+ $0.6602 $290.4880
590+ $0.5920 $349.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,513 pieces
In Stock: 7,500 pieces Factory Stock: 13 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess