The AZ23C5V6LC from Diodes Incorporated is a high-performance, dual zener diode designed for applications requiring precise voltage regulation and bi-directional voltage clamping. This component is housed in a compact SOT-23 package, making it suitable for space-constrained applications while offering robust performance for a wide array of electronic circuits.
Key Features
- Dual Zener Diodes: This product contains two high-quality zener diodes in a common-anode configuration, providing flexibility in design for bidirectional voltage regulation.
- Nominal Zener Voltage: With a nominal zener voltage of 5.6V, it is ideal for a variety of stabilization and clipping circuits that operate around this voltage level.
- Power Dissipation: The AZ23C5V6LC is capable of dissipating up to 300mW of power, ensuring stable operation under various conditions.
- Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device, making it suitable for low-power applications.
- High Surge Current Capability: The device can handle high surge currents, providing protection against transient voltage spikes and enhancing circuit reliability.
- RoHS Compliant: As with many Diodes Incorporated products, the AZ23C5V6LC is RoHS compliant, adhering to environmental standards and regulations.
Applications
The AZ23C5V6LC is versatile and can be used in a multitude of electronic applications, including:
- Power supply regulation
- Overvoltage and surge voltage protection circuits
- Logic level shifting circuits
- Waveform shaping
- Signal clipping
Quality and Reliability
Diodes Incorporated is known for their commitment to quality and reliability. The AZ23C5V6LC is manufactured to meet high standards, ensuring that it performs to specifications even under strenuous conditions. Its robust construction and dependable performance make it a preferred choice for engineers and designers looking for a reliable zener diode solution.