Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Alpha Wire
Series 422010
Cable Type Hook-Up
Wire Gauge 20 AWG
Conductor Strand 10/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.057" (1.45mm)
Jacket (Insulation) Thickness 0.010" (0.25mm)
Length 100.0' (30.5m)
Voltage 300V
Operating Temperature Range -10°C ~ 80°C
Jacket Color Orange
Ratings UL Style 1061
Win Source Part Number 761683-422010 OR005
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 422010 OR005 CAD Model

Description

The Alpha Wire 422010 cable is a hook-up cable that is designed to operate in a temperature range of -10°C to 80°C.

  • Voltage Rating: 300V
  • Length: 100.0' (30.5m)
  • Conductor Material: Tinned copper
  • Conductor Strand: 10/30
  • Insulation Material: Poly-Vinyl Chloride (PVC)
  • Insulation Thickness: 0.010" (0.25mm)
  • UL Style: 1061
  • Jacket Color: Orange
  • Applications: Electronic devices

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 22AWG RED 100'
Need more? Email Us
ECAD model for 8503 002100
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
ECAD model for 83006 009100
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83029 002100
Alpha Wire
HOOK-UP SOLID 24AWG BLACK 1000' / 24 AWG Hook-Up Wire Solid Black 1000.0' (304.8m)
Need more? Email Us
ECAD model for 5954 BK001
Alpha Wire
Cbl 1 Cond 30AWG Slt 3000=3000'
Need more? Email Us
ECAD model for M3601 SL199
TE Connectivity
HOOK-UP STRND 22AWG 600V BLACK / 22 AWG Hook-Up Wire 19/34 Black 600V
Need more? Email Us
ECAD model for 55A0111-22-0
Belden Inc.
HOOK-UP SOLID 30AWG BLACK 100' / 30 AWG Hook-Up Wire Solid Black 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 9978 010100
Alpha Wire
HOOK-UP STRND 20AWG RED 100' / 20 AWG Hook-Up Wire 19/32 Red 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for AZ201932 RD005
Belden Inc.
HOOK-UP STRND 26AWG BLACK 100' / 26 AWG Hook-Up Wire 7/34 Black 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 9985 010100

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention