EN
  • EN
  • DE

FLDWC1331-20-ELC3-9CS3050

Part No FLDWC1331-20-ELC3-9CS3050
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description CABLE 3COND 20AWG BLACK SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 20 AWG
Conductor Strand 19/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Diameter 0.175" (4.45mm)
Shield Type Braid
Jacket Color Black
Voltage 600 V
Temperature Range - Operating 125°C
Jacket (Insulation) Thickness 0.0100" (0.254mm)
Conductor Insulation Polyvinylidene Fluoride (PVDF)
Shield Material Copper, Tinned
Shield Coverage 85%
Base Product Number FLDWC1331
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 793595-FLDWC1331-20-ELC3-9CS3050
Ultra Librarian 3D Model Ultra Librarian FLDWC1331-20-ELC3-9CS3050 CAD Model

Description

The 793595-FLDWC1331-20-ELC3-9CS3050 from TE Connectivity is a multi-conductor cable with a wire gauge of 20 AWG.

  • Voltage Rating: 600V
  • Conductors: 3
  • Packaging: Bulk
  • Shield Material: Copper, Tinned
  • Conductor Material: Copper, Tinned
  • Jacket Insulation Material: Polyvinylidene Fluoride (PVDF)
  • Diameter: 0.175 inches
  • Shield Type: Braid (85% Coverage)
  • Jacket Color: Black
  • Conductor Insulation: Polyvinylidene Fluoride (PVDF)
  • Insulation Thickness: 0.0100 inches
  • Operating Temperature: 125°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS Code: 8544.49.3080

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess