EN
  • EN
  • DE

F60655-000

Part No F60655-000
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description Power Cable Splices Repair Sleeves and End Seals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Maximum Operating Temperature 90 °C
Min Operating Temperature -40 °C
RoHS Non-Compliant
Voltage Rating 1 kV
Win Source Part Number 1058343-F60655-000
Categories Cables, Wires Management Accessories
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F60655-000 CAD Model

Description

TE Connectivity offers the 1058343-F60655-000 cable wire management accessory.

  • Manufacturer: TE Connectivity
  • Color: Black
  • Voltage Rating: 1 kV
  • Operating Temperature: -40 °C to 90 °C
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • RoHS: Non-Compliant

You May Also Be Interested in

Jacob GmbH
REDUCER PG 36 X 21
Need more? Email Us
TE Connectivity
PROTECT SLV HEATSHNK 12.7MMX65MM
Need more? Email Us
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit
Need more? Email Us
Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
Panduit Corp
CUSHION SLEEVING 100 FT.
Need more? Email Us
Essentra Components
OPT FIBER SUPT BASE SCREW MNT FR
Need more? Email Us
Quest Manufacturing Co.
CABLE TRAY CEILING HANG HOOKS ZI
Lowest to $27.7731
Panduit Corp
CONN FIBER OPTICOM
Lowest to $0.0809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess