EN
  • EN
  • DE
  • IT

F25040-000

Part No F25040-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Process-Controlled Wire and Cable, Radiation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052322-F25040-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F25040-000 CAD Model

Description

The F25040-000 is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission and is suitable for various applications requiring reliable and efficient communication over optical fibers.

Applications:

  • Data centers requiring high-bandwidth connections between servers and networking equipment.
  • Telecommunications networks for long-distance signal transmission.
  • Enterprise networks where secure and high-speed data transfer is critical.
  • Industrial automation systems utilizing fiber optic communication for noise immunity and long-distance capabilities.
  • Medical imaging equipment requiring high-resolution data transfer.

Features:

  • High bandwidth capacity, supporting Gigabit Ethernet and beyond.
  • Low signal attenuation, enabling long-distance transmission without significant signal loss.
  • Immunity to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable data transmission in noisy environments.
  • Compact and flexible design for easy installation and routing.
  • Durable construction for long-term reliability.

Benefits:

  • Improved data transfer speeds, leading to increased efficiency and productivity.
  • Enhanced signal quality, resulting in fewer errors and more reliable communication.
  • Reduced downtime due to the cable's resistance to interference and environmental factors.
  • Lower maintenance costs due to the cable's durable construction and long lifespan.
  • Greater flexibility in network design, allowing for longer cable runs and more complex topologies.

Additional Details:

The F25040-000 fiber optic cable typically consists of a single or multi-mode optical fiber core surrounded by cladding and a protective jacket. The connectors used with this cable can vary depending on the specific application and equipment. Common connector types include LC, SC, and ST connectors. The cable is designed to meet industry standards for performance and safety. Specific technical specifications, such as fiber type (e.g., single-mode or multi-mode), cable diameter, and attenuation rates, should be verified with the manufacturer's datasheet for the particular revision of F25040-000 being used. The outer jacket material is often chosen for its flame retardancy and resistance to abrasion and chemicals, enhancing the cable's suitability for various environments. The cable's construction is optimized to minimize signal loss and maintain signal integrity over long distances.

You May Also Be Interested in

HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
TE Connectivity
Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 7.62mm Transparent Blue
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess