EN
  • EN
  • DE
  • IT

EM8401-000

Part No EM8401-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55PC0214-16-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057170-EM8401-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM8401-000 CAD Model

Description

The EM8401-000 is a fiber optic cable assembly manufactured by TE Connectivity. These cables are designed for high-speed data transmission over optical fibers, offering immunity to electromagnetic interference (EMI) and radio frequency interference (RFI). They are commonly used in data centers, telecommunications networks, and other applications where reliable and high-bandwidth communication is required.

Applications

  • Data Centers: Interconnecting servers, switches, and storage devices for high-speed data transfer.
  • Telecommunications Networks: Connecting network elements in central offices and remote sites.
  • Broadcast Systems: Transmitting high-definition video and audio signals in broadcast studios and transmission facilities.
  • Industrial Automation: Connecting sensors, controllers, and actuators in industrial control systems.
  • Medical Imaging: Transmitting high-resolution images in medical imaging equipment.

Features

  • Fiber Optic Cable: Utilizes optical fibers for high-speed data transmission.
  • Low Insertion Loss: Minimizes signal attenuation for optimal performance.
  • High Return Loss: Reduces signal reflections for improved signal integrity.
  • EMI/RFI Immunity: Provides immunity to electromagnetic and radio frequency interference.
  • Durable Construction: Designed for reliable performance in harsh environments.

Benefits

  • High Bandwidth: Supports high-speed data transmission for demanding applications.
  • Long Distance Transmission: Allows for data transmission over long distances with minimal signal degradation.
  • Reliable Performance: Provides consistent and reliable performance in various environments.
  • Secure Communication: Offers secure data transmission due to the inherent security of fiber optic cables.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed data communication.

The EM8401-000 cable typically features specific connectors at each end, such as LC, SC, or ST connectors, depending on the application requirements. The cable length and fiber type (single-mode or multi-mode) are also specified. The cable is designed to meet industry standards for optical performance, ensuring compatibility with various optical transceivers and equipment. Further details, such as the specific fiber type (e.g., OS2, OM3, OM4), connector types, cable jacket material, and insertion loss specifications can typically be found in the TE Connectivity product datasheet or specifications document for the EM8401-000 part number.

TE Connectivity's EM8401-000 fiber optic cable assembly provides a reliable and high-performance solution for various data communication applications, offering high bandwidth, long-distance transmission, and immunity to interference.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess