EN
  • EN
  • DE

EM4950-000

Part No EM4950-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Cable Boots & End Caps 202S185-25C-02-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
RoHS Non-Compliant
Win Source Part Number 1202471-EM4950-000
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM4950-000 CAD Model

Description

The EM4950-000 is a high-quality heat shrink tubing manufactured by TE Connectivity. This tubing is designed to provide insulation, abrasion resistance, and environmental protection for wires, cables, splices, and terminations. It's an essential component for various electrical and electronic applications, ensuring reliable performance and longevity.

Applications

  • Electrical wiring harnesses in automotive applications.
  • Cable management and protection in industrial machinery.
  • Insulation of splices and terminations in telecommunications equipment.
  • Strain relief and environmental sealing in aerospace applications.
  • Protection and identification of wires and cables in marine environments.
  • DIY electronics projects requiring robust insulation.

Features

  • Flexible Polyolefin Material: Provides excellent flexibility and conformability to irregular shapes.
  • 3:1 Shrink Ratio: Allows for a secure fit over a wide range of substrate sizes.
  • Flame Retardant: Meets industry safety standards for flame resistance, enhancing safety in critical applications.
  • Excellent Electrical Insulation: Offers reliable electrical insulation, preventing short circuits and ensuring safe operation.
  • Abrasion Resistance: Protects underlying components from abrasion, cuts, and wear.
  • Chemical Resistance: Resistant to common chemicals, oils, and solvents, ensuring durability in harsh environments.
  • UL Approved: Meets Underwriters Laboratories (UL) safety standards.

Benefits

  • Enhanced Reliability: Protects wires and cables from damage, extending their lifespan and reducing the risk of failure.
  • Improved Safety: Flame retardant properties and excellent electrical insulation enhance safety in electrical systems.
  • Easy Installation: The high shrink ratio and flexible material make installation quick and easy, even in tight spaces.
  • Versatile Application: Suitable for a wide range of applications, from automotive and industrial to telecommunications and aerospace.
  • Environmental Protection: Seals and protects against moisture, dust, and other environmental contaminants.
  • Professional Finish: Provides a clean and professional finish to wiring and cable assemblies.

Additional Details

The EM4950-000 heat shrink tubing is made from high-quality polyolefin material. It has an operating temperature range of -55°C to +135°C. The tubing shrinks when heated with a heat gun or similar tool. Specific dimensions and colors may vary. Consult the TE Connectivity datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $314.4658 $314.4658
2+ $281.9348 $563.8696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,042 pieces
In Stock: 521 pieces Factory Stock: 521 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess