EN
  • EN
  • DE

EG8958-000

Part No EG8958-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060525-EG8958-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EG8958-000 CAD Model

Description

The EG8958-000 is a specialized connector manufactured by TE Connectivity. This connector is designed to provide a reliable and robust connection in demanding environments. It is engineered for secure mating and high durability, making it suitable for a variety of industrial and commercial applications.

Applications

  • Industrial Automation: Connecting sensors, actuators, and control systems.
  • Transportation: Used in railway signaling systems and automotive electronics.
  • Aerospace: Employed in avionics systems for data and power transmission.
  • Medical Equipment: Provides reliable connections in diagnostic and therapeutic devices.

Features

  • High Durability: Designed to withstand repeated mating cycles and harsh environmental conditions.
  • Secure Mating: Features a locking mechanism that ensures a secure and stable connection.
  • Compact Design: Offers a small footprint for use in space-constrained applications.
  • Robust Construction: Made from high-quality materials for reliable performance.
  • Wide Temperature Range: Operates over a broad temperature range, suitable for various environments.

Benefits

  • Reliable Connection: Ensures a stable and uninterrupted connection, minimizing downtime and maintenance.
  • Enhanced Safety: Secure mating mechanism prevents accidental disconnections, improving safety.
  • Space Savings: Compact design allows for efficient use of space in densely packed electronic systems.
  • Long Service Life: High durability ensures a long service life, reducing the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details

The EG8958-000 connector typically features a specific number of contacts and a defined pinout configuration. It is often available with various plating options to enhance corrosion resistance. The connector is designed to meet specific industry standards and certifications. Detailed technical specifications, including voltage and current ratings, mating force, and environmental performance, can be found in the product datasheet provided by TE Connectivity. Proper installation and maintenance procedures should be followed to ensure optimal performance and longevity.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess