Products specifications Report Issue?

Body Material PVC, Polyvinylchloride
Color White
ELV Compliant
Lead Free Not Applicable
Material PVC
Mount Cable
Packaging Box
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Wire/Cable Diameter 4 mm
Win Source Part Number 1111056-6151928
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6151928 CAD Model

Description

The 1111056-6151928 from TE Connectivity is a marker used to label wires and cables.

  • Package: Box
  • Color: White
  • Body Material: PVC, Polyvinylchloride
  • Lead-Free: No
  • Mounting Type: Cable
  • RoHS: Compliant
  • ELV: Compliant
  • Wire/Cable Diameter: 4 mm

You May Also Be Interested in

Panduit Corp
WIRE MARKER CBL TIE 9.5X43.7MM / Wire Marker, Cable Tie 0.37" W x 1.72" L (9.5mm x 43.7mm) Silver Stainless Steel 304
Need more? Email Us
ECAD model for MMP172W38-C
Panduit Corp
WIRE MARKR CBL TIE 19.1MMX50.8MM / Wire Marker, Cable Tie 0.75" W x 2.00" L (19.1mm x 50.8mm) White Polyamide (PA66), Nylon 6/6
Need more? Email Us
ECAD model for MP200-M
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for RPS-1K-18-12/2.0-S1-4
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
ECAD model for WM-COL-TN-PK
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
ECAD model for PCM-159
Panduit Corp
WIRE MARKER CLIP-ON WHITE 300PC / Wire Marker, Clip-On White Acetal
Need more? Email Us
ECAD model for PCA18-A
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD02W-T
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
ECAD model for TWM-COL-TN-PK
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us
ECAD model for TMM-397-429-PK

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention