EN
  • EN
  • DE

EC5287-000

Part No EC5287-000
Manufacturer TE Connectivity
Catalog Markers
Description MARKER ZTYPE CHEVRON 6 LEGEND YL / Markers for Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series Z
Packaging 1000 per Box
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.10" ~ 0.16" (2.5mm ~ 4.0mm)
Legend 6
Color Yellow
Material Poly-Vinyl Chloride (PVC)
Operating Temperature Range -45°C ~ 70°C
Win Source Part Number 771041-EC5287-000
Popularity Medium
Supply and Demand Status Limited
Family Name EC5287
Introduction Date August 02, 2006
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EC5287-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection 771041-EC5287-000 is a wire marker designed for push-on applications.

  • Color: Yellow
  • Size: 0.18” L (4.5mm)
  • Legend: 6
  • Operating Temperature: -45°C to 70°C
  • Material: Poly-Vinyl Chloride (PVC)
  • Cable Diameter: 0.10” to 0.16” (2.5mm to 4.0mm)

You May Also Be Interested in

TE Connectivity
7231437
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 3 LEGEND YL / Z-type Marker
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON M LEGEND WH
Lowest to $0.0252
TE Connectivity
MARKER ZTYPE STRT A LEGEND WH / Cable Markers Pre-Marked Push On White Box
Need more? Email Us
TE Connectivity
MARKER Z CHEVRON MINUS SYMB WH / Pre-Printed Wire and Cable Markers
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON W LEGEND YL / Z-TYPE RMP/RMS MARKERS
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 2 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT 2 LEGEND RED / Cable Markers Pre-Marked Push On Red Box
Lowest to $0.0247
TE Connectivity
MARKER ZTYPE CHEVRON G LEGEND YL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8304 $58.1280
170+ $0.6815 $115.8550
265+ $0.6607 $175.0855
365+ $0.6387 $233.1255
470+ $0.6179 $290.4130
625+ $0.5544 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess