Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series MIL-DTL-38999 Series III, DTS
Package Bag
Connector Type Receptacle Housing
Type For Female Sockets
Number of Positions 4 (Twinax)
Shell Size - Insert 21-75
Contact Type Crimp
Contact Size 8 Twinax
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Orientation B
Shell Material Aluminum
Shell Finish Electroless Nickel
Housing Color Silver
Ingress Protection Environment Resistant
Shielding Shielded
Note Contacts Not Included
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -65°C ~ 200°C
Base Product Number DTS20F21
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names YDTS20F21-75BB0000
Standard Package 1
Win Source Part Number 970944-DTS20F21-75BB
Ultra Librarian 3D Model Ultra Librarian DTS20F21-75BB CAD Model

Description

The TE Connectivity Deutsch Connectors DTS20F21-75BB is a circular connector housing that is designed for female sockets. TE Connectivity Deutsch Connectors

  • Connector Type: Circular Connector Housing
  • Gender: For Female Sockets
  • Number of Positions: Four Twinax
  • Shielding: Shielded
  • Shell Material: Aluminum
  • Shell Finish: Electroless Nickel
  • Mounting Type: Panel Mount
  • Mounting Feature: Flange

You May Also Be Interested in

Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
ECAD model for GP3101A-20-29SW
Hirose Electric Co Ltd
CONN RCPT FMALE 12POS GOLD SLDR / 12 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
ECAD model for HR10A-10TR-12SB(74)
TE Connectivity
CBL 5POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Lowest to $15.8075
ECAD model for T4171110005-001
TE Connectivity
CONN RCPT HSNG MALE 6POS PNL MNT / 6 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for HD10-6-12P
Amphenol Industrial Operations
Conn Circular PIN 55 POS Crimp ST Flange Mount 55 Terminal 1 Port Automotive Medical
Need more? Email Us
ECAD model for GTCL030-32-AFPZ(025)(LC)
TE Connectivity
CONN BACKSHELL ADPT SZ7-12S OLIV / Olive Drab Connector Backshell, Heat Shrink Adapter 3/4-20 UNEF 7, 12, 12S
Need more? Email Us
ECAD model for TXR54AB00-1205AI
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
ECAD model for ZPF000000000036286
TE Connectivity
CONN RCPT MALE 2P GOLD WIRE LEAD / 2 Position Circular Connector Receptacle, Male Pins Wire Leads
Need more? Email Us
ECAD model for T4171010002-001
TE Connectivity
Conn Circular SKT 7 POS Crimp ST Flange Mount 7 Terminal 1 Port
Need more? Email Us
ECAD model for Y5015-000000100134

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention